Panasonic Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3482V

Description
RES, 34K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7600
Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7600
RES, 34K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 34K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2544 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2544
Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2544
RES, 34K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 34K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7600
Product Name Res, 34K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details