Panasonic Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW3402V

Description
RES, 34K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 34K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2542 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2542
Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2542
RES, 34K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 34K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7598
Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7598
RES, 34K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 34K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:34kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2542
Product Name Res, 34K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 34000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers