Panasonic Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW3401V

Description
RES, 3K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2541
Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2541
RES, 3K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7597
Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7597
RES, 3K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2541
Product Name Res, 3K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details