Panasonic Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3322V

Description
RES, 33K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 33K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7596 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7596
Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7596
RES, 33K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 33K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2540 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2540
Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2540
RES, 33K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 33K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:33.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7596
Product Name Res, 33K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details