Panasonic Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3321V

Description
RES, 3K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2539
Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2539
RES, 3K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4246
Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4246
RES, 3K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2539
Product Name Res, 3K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers