Panasonic Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW3302V

Description
RES, 33K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2538
Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2538
RES, 33K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 33K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7595 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7595
Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7595
RES, 33K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 33K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2538
Product Name Res, 33K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details