Panasonic Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3162V

Description
RES, 31K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 31K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7592
Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7592
RES, 31K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 31K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2534
Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2534
RES, 31K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 31K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:31.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7592
Product Name Res, 31K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers