Panasonic Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3012V

Description
RES, 30K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4243
Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4243
RES, 30K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 30K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2530
Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2530
RES, 30K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 30K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:30.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4243
Product Name Res, 30K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 30100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details