Panasonic Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW3011V

Description
RES, 3K01, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7589
Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7589
RES, 3K01, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K01, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2529 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2529
Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2529
RES, 3K01, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 3K01, 0.05%, 0.125W, 0805/THIN FILM; Resistance:3.01kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7589
Product Name Res, 3K01, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3010 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers