Panasonic Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW3001V

Description
RES, 3K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2527
Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2527
RES, 3K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7587
Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7587
RES, 3K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 3K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2527
Product Name Res, 3K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers