Panasonic Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2942V

Description
RES, 29K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4242
Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4242
RES, 29K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 29K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2526 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2526
Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2526
RES, 29K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 29K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:29.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4242
Product Name Res, 29K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 29400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details