Panasonic Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2871V

Description
RES, 2K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2523
Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2523
RES, 2K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7585
Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7585
RES, 2K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K87, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2523
Product Name Res, 2K87, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C186J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details