Panasonic Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW2801V

Description
RES, 2K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2521
Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2521
RES, 2K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7583 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7583
Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7583
RES, 2K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2521
Product Name Res, 2K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details