Panasonic Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2741V

Description
RES, 2K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7581
Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7581
RES, 2K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2519
Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2519
RES, 2K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7581
Product Name Res, 2K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers