Panasonic Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW2702V

Description
RES, 27K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 27K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2518
Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2518
RES, 27K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 27K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH4240 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH4240
Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH4240
RES, 27K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 27K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2518
Product Name Res, 27K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-CC25TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging MELF, 0207
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers