Panasonic Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW2701V

Description
RES, 2K7, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7580
Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7580
RES, 2K7, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K7, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2517 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2517
Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2517
RES, 2K7, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K7, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7580
Product Name Res, 2K7, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4757069 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers