Panasonic Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2672V

Description
RES, 26K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 26K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7579 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7579
Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7579
RES, 26K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2516 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2516
Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2516
RES, 26K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 26K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:26.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7579
Product Name Res, 26K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614352-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details