RES, 2K67, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.67kohm;
RES, 2K67, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.67kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AH7578 |
| Product Name | Res, 2K67, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |
| Resistance Range | 2670 ohms |