Panasonic Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2611V

Description
RES, 2K61, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2513
Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2513
RES, 2K61, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K61, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7576
Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7576
RES, 2K61, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K61, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.61kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2513
Product Name Res, 2K61, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2610 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details