Panasonic Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2492V

Description
RES, 24K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 24K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7573
Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7573
RES, 24K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 24K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2510 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2510
Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2510
RES, 24K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 24K9, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.9kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7573
Product Name Res, 24K9, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details