Panasonic Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2432V

Description
RES, 24K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7571
Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7571
RES, 24K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 24K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2508
Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2508
RES, 24K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 24K3, 0.05%, 0.125W, 0805/THIN FILM; Resistance:24.3kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7571
Product Name Res, 24K3, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 24300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C472J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers