Panasonic Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW2401V

Description
RES, 2K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7568 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7568
Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7568
RES, 2K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2505 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2505
Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2505
RES, 2K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K4, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7568
Product Name Res, 2K4, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details