Panasonic Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2322V

Description
RES, 23K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 23K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2502
Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2502
RES, 23K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7565
Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7565
RES, 23K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 23K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:23.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2502
Product Name Res, 23K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 23200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details