Panasonic Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2321V

Description
RES, 2K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4239
Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4239
RES, 2K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2501
Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2501
RES, 2K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K32, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.32kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4239
Product Name Res, 2K32, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers