Panasonic Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2262V

Description
RES, 22K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 22K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7564
Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7564
RES, 22K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2500
Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2500
RES, 22K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 22K6, 0.05%, 0.125W, 0805/THIN FILM; Resistance:22.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7564
Product Name Res, 22K6, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 22600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details