Panasonic Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2211V

Description
RES, 2K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4237
Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4237
RES, 2K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2497 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2497
Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2497
RES, 2K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4237
Product Name Res, 2K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details