Panasonic Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW2152V

Description
RES, 21K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7560 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7560
Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7560
RES, 21K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 21K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2494 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2494
Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2494
RES, 21K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 21K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:21.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7560
Product Name Res, 21K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details