Panasonic Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW2102V

Description
RES, 21K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 21K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7558
Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7558
RES, 21K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 21K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2492
Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2492
RES, 21K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 21K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7558
Product Name Res, 21K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 21000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details