Panasonic Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW2101V

Description
RES, 2K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 2K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7557
Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7557
RES, 2K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2491
Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2491
RES, 2K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 2K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7557
Product Name Res, 2K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 2100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers