Panasonic Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1912V

Description
RES, 19K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 19K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2484
Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2484
RES, 19K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 19K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7550 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7550
Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7550
RES, 19K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 19K1, 0.05%, 0.125W, 0805/THIN FILM; Resistance:19.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2484
Product Name Res, 19K1, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 19100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details