Panasonic Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1911V

Description
RES, 1K91, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K91, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7549 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7549
Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7549
RES, 1K91, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K91, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2483
Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2483
RES, 1K91, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K91, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.91kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7549
Product Name Res, 1K91, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers