Panasonic Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW1801V

Description
RES, 1K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2477
Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2477
RES, 1K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7543
Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7543
RES, 1K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K8, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2477
Product Name Res, 1K8, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details