Panasonic Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1781V

Description
RES, 1K78, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K78, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7541
Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7541
RES, 1K78, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K78, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2475 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2475
Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2475
RES, 1K78, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K78, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.78kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7541
Product Name Res, 1K78, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers