Panasonic Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1741V

Description
RES, 1K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7539 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7539
Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7539
RES, 1K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2473 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2473
Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2473
RES, 1K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K74, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.74kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7539
Product Name Res, 1K74, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers