Panasonic Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW1602V

Description
RES, 16K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 16K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7533
Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7533
RES, 16K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 16K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2466
Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2466
RES, 16K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 16K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:16kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7533
Product Name Res, 16K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 16000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details