Panasonic Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW1601V

Description
RES, 1K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7532 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7532
Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7532
RES, 1K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2465 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2465
Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2465
RES, 1K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K6, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.6kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7532
Product Name Res, 1K6, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers