Panasonic Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1582V

Description
RES, 15K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 15K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2464 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2464
Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2464
RES, 15K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 15K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7531
Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7531
RES, 15K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 15K8, 0.05%, 0.125W, 0805/THIN FILM; Resistance:15.8kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2464
Product Name Res, 15K8, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers