Panasonic Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW1502V

Description
RES, 15K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7528
Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7528
RES, 15K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 15K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2460
Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2460
RES, 15K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 15K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7528
Product Name Res, 15K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details