Panasonic Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1372V

Description
RES, 13K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 13K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7520
Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7520
RES, 13K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 13K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2452 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2452
Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2452
RES, 13K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 13K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:13.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7520
Product Name Res, 13K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 13700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers