Panasonic Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1331V

Description
RES, 1K33, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K33, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4234
Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4234
RES, 1K33, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K33, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2449
Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2449
RES, 1K33, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K33, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.33kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4234
Product Name Res, 1K33, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details