Panasonic Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1271V

Description
RES, 1K27, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH4233 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH4233
Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH4233
RES, 1K27, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K27, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2445
Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2445
RES, 1K27, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K27, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.27kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH4233
Product Name Res, 1K27, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details