Panasonic Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1242V

Description
RES, 12K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 12K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7514
Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7514
RES, 12K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2444
Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2444
RES, 12K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 12K4, 0.05%, 0.125W, 0805/THIN FILM; Resistance:12.4kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7514
Product Name Res, 12K4, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details