Panasonic Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1211V

Description
RES, 1K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7512 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7512
Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7512
RES, 1K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2441
Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2441
RES, 1K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K21, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.21kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7512
Product Name Res, 1K21, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details