Panasonic Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1181V

Description
RES, 1K18, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K18, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2437
Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2437
RES, 1K18, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K18, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7509 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7509
Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7509
RES, 1K18, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K18, 0.05%, 0.125W, 0805/THIN FILM; Resistance:1.18kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2437
Product Name Res, 1K18, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details