Panasonic Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW1101V

Description
RES, 1K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2431
Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2431
RES, 1K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7503
Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7503
RES, 1K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 1K1, 0.05%, 0.125W, 0805, THIN FILM; Resistance:1.1kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2431
Product Name Res, 1K1, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers