Panasonic Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1072V

Description
RES, 10K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 10K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2430
Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2430
RES, 10K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 10K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7502 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7502
Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7502
RES, 10K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 10K7, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.7kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2430
Product Name Res, 10K7, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details