Panasonic Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW1052V

Description
RES, 10K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2428
Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2428
RES, 10K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 10K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7500 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7500
Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7500
RES, 10K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 10K5, 0.05%, 0.125W, 0805/THIN FILM; Resistance:10.5kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2428
Product Name Res, 10K5, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 10500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details