Panasonic Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB9531V

Description
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2418
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2418
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7490
Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7490
RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.1%, 0.125W, 0805, THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2418
Product Name Res, 9K53, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers