Panasonic Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB9102V

Description
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7488
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7488
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2415
Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2415
RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 91K, 0.1%, 0.125W, 0805, THIN FILM; Resistance:91kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH7488
Product Name Res, 91K, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756741 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers