Panasonic Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRB8871V

Description
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2410
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2410
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7484 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7484
Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7484
RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 8K87, 0.1%, 0.125W, 0805, THIN FILM; Resistance:8.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2410
Product Name Res, 8K87, 0.1%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 8870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details